Search
Filters

LQH31MN180K03L

Part No : LQH31MN180K03L
Catalog : Fixed Inductors
Description : FIXED IND 18UH 85MA 3.4 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 18μH
Tolerance ±10%
Current Rating 85mA
DC Resistance (DCR) 4.42 Ohm Max
Q @ Freq 35 @ 5MHz
Frequency - Self Resonant 15MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1206
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1057156-LQH31MN180K03L
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
The LQH31MN180K03L is a Ferrite Wirewound inductor, produced by Murata Electronics North America, assembled in the 1206 Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 4.42 Ohm Max. It is ideal for driving 85mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 18μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 18μH
Tolerance ±10%
Current Rating 85mA
DC Resistance (DCR) 4.42 Ohm Max
Q @ Freq 35 @ 5MHz
Frequency - Self Resonant 15MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1206
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1057156-LQH31MN180K03L
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQH31MN180K03L
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
LQH31MN180K03L Price

LQH31MN180K03L Datasheet
LQH31MN180K03L Application

LQH31MN180K03L Replacement
LQH31MN180K03L Pdf

LQH31MN180K03L Pinout
LQH31MN180K03L Image

LQH31MN180K03L Picture
LQH31MN180K03L In Stock

LQH31MN180K03L Distributor
LQH31MN180K03L Fixed Inductors

Image
Mfr.Part No
Description
Stock
Clock Clock/Data Driver IC 3GHz 8-SOIC (0.154", 3.90mm Width)
182
IC OPAMP GP 1.5MHZ 14DMP
11
SRS CSII 5.1 AND TruSurround XT Decoder
125
IC 2.63V SUPPLY MONITOR 8-TSSOP
9
IC MCU 8BIT 16KB FLASH 64QFN / MCU 8-bit AVR RISC 16KB Flash 2.5V/3.3V/5V 64-Pin MLF
220
Double channel high-side driver | IC DRIVR DUAL 36V 18A POWERSO-10
596
High Value Multilayer Ceramic Capacitors (High dielectric type) | CAP CER 10UF 50V X7R 1210

Top Sellers