Search
Filters

LQH31MN4R7K03L

Part No : LQH31MN4R7K03L
Catalog : Fixed Inductors
Description : FIXED IND 4.7UH 120MA 1.7 OHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,365 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 4.7μH
Tolerance ±10%
Current Rating 120mA
DC Resistance (DCR) 2.21 Ohm Max
Q @ Freq 35 @ 8MHz
Frequency - Self Resonant 31MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1206
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1057162-LQH31MN4R7K03L
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
The LQH31MN4R7K03L is a Ferrite Wirewound inductor, produced by Murata Electronics North America, assembled in the 1206 Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 2.21 Ohm Max. It is ideal for driving 120mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 4.7μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 4.7μH
Tolerance ±10%
Current Rating 120mA
DC Resistance (DCR) 2.21 Ohm Max
Q @ Freq 35 @ 8MHz
Frequency - Self Resonant 31MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1206
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1057162-LQH31MN4R7K03L
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQH31MN4R7K03L
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
LQH31MN4R7K03L Price

LQH31MN4R7K03L Datasheet
LQH31MN4R7K03L Application

LQH31MN4R7K03L Replacement
LQH31MN4R7K03L Pdf

LQH31MN4R7K03L Pinout
LQH31MN4R7K03L Image

LQH31MN4R7K03L Picture
LQH31MN4R7K03L In Stock

LQH31MN4R7K03L Distributor
LQH31MN4R7K03L Fixed Inductors

Image
Mfr.Part No
Description
Stock
N-CHANNEL SILICON POWER MOSFET 
30
BRIDGE RECT 200V 25A TS-6P
19
IC REG LDO 3V 0.5A SOT23-5
22500
IC SYSTEM-SIDE DAA 20TSSOP
1286
250MHz Video Buffer
60-A, 3.3/5-V INPUT, NONISOLATED WIDE-OUTPUT ADJUST POWER MODULE | CAP TANT 470UF 20% 10V 2924
32
BAW Filters 50Ohm 5Pin T/R
7759

Top Sellers