Search
Filters

LQH32MN470J23L

Part No : LQH32MN470J23L
Catalog : Fixed Inductors
Description : FIXED IND 47UH 100MA 4.3 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,198 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 88 pct.
Popularity Medium
Win Source Part Number 1057186-LQH32MN470J23L
Height - Seated (Max) 0.087" (2.20mm)
Case / Package 1210
Mounting SMD (SMT)
Frequency - Test 1MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 11MHz
Q @ Freq 40 @ 1MHz
DC Resistance (DCR) 4.3 Ohm Max
Current Rating 100mA
Tolerance ±5%
Inductance 47μH
Material - Core Ferrite
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Murata Electronics North America
Categories Inductors, Coils, Chokes
The LQH32MN470J23L is a Ferrite Wirewound inductor, produced by Murata Electronics North America, assembled in the 1210 Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 4.3 Ohm Max. It is ideal for driving 100mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 47μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 88 pct.
Popularity Medium
Win Source Part Number 1057186-LQH32MN470J23L
Height - Seated (Max) 0.087" (2.20mm)
Case / Package 1210
Mounting SMD (SMT)
Frequency - Test 1MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 11MHz
Q @ Freq 40 @ 1MHz
DC Resistance (DCR) 4.3 Ohm Max
Current Rating 100mA
Tolerance ±5%
Inductance 47μH
Material - Core Ferrite
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Murata Electronics North America
Categories Inductors, Coils, Chokes
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQH32MN470J23L
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
LQH32MN470J23L Price

LQH32MN470J23L Datasheet
LQH32MN470J23L Application

LQH32MN470J23L Replacement
LQH32MN470J23L Pdf

LQH32MN470J23L Pinout
LQH32MN470J23L Image

LQH32MN470J23L Picture
LQH32MN470J23L In Stock

LQH32MN470J23L Distributor
LQH32MN470J23L Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 1.5A DDPAK
1374
IC REG LDO 3.3V 1A DDPAK
87
IC OPAMP ISOLATION 20KHZ 12DIP
50
OPTOISO 2.5KV 2CH OPEN COL 8SSOP
10
IC OPAMP AUTO-ZRO 1.5MHZ SOT23-5
137
CAP CER 27PF 25V C0G/NP0 0201
92981

Top Sellers