Search
Filters

LQH43MN821K03L

Part No : LQH43MN821K03L
Catalog : Fixed Inductors
Description : FIXED IND 820UH 60MA 20.5 OHM / Chip Inductor (Chip Coil) for General Use Wire Wound Type LQH43M/LQH43N Series
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Murata Electronics
Packaging Reel
Type Wirewound
Material - Core Ferrite
Inductance 820μH
Tolerance ±10%
Current Rating (Amps) 60mA
Shielding Unshielded
DC Resistance (DCR) 20.5Ohm Max
Q at Freq 40 at 796kHz
Frequency - Self Resonant 2.2MHz
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 1kHz
Mounting Style SMD
Manufacturer Package 1812 (4532 Metric)
Supplier Device Package 1812
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum) 0.110" (2.80mm)
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Win Source Part Number 803870-LQH43MN821K03L
Products specifications
ECAD Module
Manufacturer Murata Electronics
Packaging Reel
Type Wirewound
Material - Core Ferrite
Inductance 820μH
Tolerance ±10%
Current Rating (Amps) 60mA
Shielding Unshielded
DC Resistance (DCR) 20.5Ohm Max
Q at Freq 40 at 796kHz
Frequency - Self Resonant 2.2MHz
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 1kHz
Mounting Style SMD
Manufacturer Package 1812 (4532 Metric)
Supplier Device Package 1812
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum) 0.110" (2.80mm)
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Win Source Part Number 803870-LQH43MN821K03L
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQH43MN821K03L
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
LQH43MN821K03L Price

LQH43MN821K03L Datasheet
LQH43MN821K03L Application

LQH43MN821K03L Replacement
LQH43MN821K03L Pdf

LQH43MN821K03L Pinout
LQH43MN821K03L Image

LQH43MN821K03L Picture
LQH43MN821K03L In Stock

LQH43MN821K03L Distributor
LQH43MN821K03L Fixed Inductors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 45A DPAK-3
200
Battery protection
13990
14-stage binary ripple counter with oscillator
413
18 DEGREE MICRO-SD HEADER CONN
1200
STEERING DIODE ARRAY
95
SURFACE MOUNT SWITCHING DIODES
18800
One Microamp Supply-Current, 3V to 5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 3/5 RS232 FULL 28SSOP

Top Sellers