Search
Filters

LQH55DN103M03L

Part No : LQH55DN103M03L
Catalog : Fixed Inductors
Description : FIXED IND 10MH 50MA 100 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,335 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10mH
Tolerance ±20%
Current Rating 50mA
DC Resistance (DCR) 140 Ohm Max
Frequency - Self Resonant 500kHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 10kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.197" (5.00mm)
Win Source Part Number 1057230-LQH55DN103M03L
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
The LQH55DN103M03L is a Ferrite Wirewound inductor, produced by Murata Electronics North America, assembled in the Reel - TR package. At the 10kHz specified test frequency, it supports a maximum DC resistance of 140 Ohm Max. It is ideal for driving 50mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 10mH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10mH
Tolerance ±20%
Current Rating 50mA
DC Resistance (DCR) 140 Ohm Max
Frequency - Self Resonant 500kHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 10kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.197" (5.00mm)
Win Source Part Number 1057230-LQH55DN103M03L
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQH55DN103M03L
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
LQH55DN103M03L Price

LQH55DN103M03L Datasheet
LQH55DN103M03L Application

LQH55DN103M03L Replacement
LQH55DN103M03L Pdf

LQH55DN103M03L Pinout
LQH55DN103M03L Image

LQH55DN103M03L Picture
LQH55DN103M03L In Stock

LQH55DN103M03L Distributor
LQH55DN103M03L Fixed Inductors

Image
Mfr.Part No
Description
Stock
AUTOMOTIVE MOSFET | MOSFET N-CH 55V 75A TO-220AB
5165
DIODE ZENER 3V 250MW SOT23
6300
DIODE (CONSTANT VOLTAGE REGULATION APPLICATIONS. REFERENCE VOLTAGE APPLICATIONS.)
300
IC QUAD FILTR FOR D-S MOD 40VQFN
151
IC EEPROM 16KBIT 400KHZ 8DIP
340
IC REG BCK BOOST ADJ 1.1A 16SOIC
IC REG BUCK ADJ 2A DL 20HTSSOP / Dual 2-A Automotive-Qualified, High-Efficiency Synchronous DC-DC Converter
139

Top Sellers