Search
Filters

LQH5BPN3R3NT0L

Part No : LQH5BPN3R3NT0L
Catalog : Fixed Inductors
Description : FIXED IND 3.3UH 2.3A 44 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 94 pct.
Popularity Medium
Win Source Part Number 1057243-LQH5BPN3R3NT0L
Height - Seated (Max) 0.087" (2.20mm)
Mounting SMD (SMT)
Frequency - Test 100kHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 40MHz
DC Resistance (DCR) 52.8 mOhm Max
Current - Saturation 3.5A
Current Rating 2.3A
Tolerance ±30%
Inductance 3.3μH
Material - Core Ferrite
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Murata Electronics North America
Categories Inductors, Coils, Chokes
The LQH5BPN3R3NT0L is a Ferrite Wirewound inductor, produced by Murata Electronics North America, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 52.8 mOhm Max. It is ideal for driving 2.3A current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 3.3μH inductance and ±30% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 94 pct.
Popularity Medium
Win Source Part Number 1057243-LQH5BPN3R3NT0L
Height - Seated (Max) 0.087" (2.20mm)
Mounting SMD (SMT)
Frequency - Test 100kHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 40MHz
DC Resistance (DCR) 52.8 mOhm Max
Current - Saturation 3.5A
Current Rating 2.3A
Tolerance ±30%
Inductance 3.3μH
Material - Core Ferrite
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Murata Electronics North America
Categories Inductors, Coils, Chokes
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQH5BPN3R3NT0L
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
LQH5BPN3R3NT0L Price

LQH5BPN3R3NT0L Datasheet
LQH5BPN3R3NT0L Application

LQH5BPN3R3NT0L Replacement
LQH5BPN3R3NT0L Pdf

LQH5BPN3R3NT0L Pinout
LQH5BPN3R3NT0L Image

LQH5BPN3R3NT0L Picture
LQH5BPN3R3NT0L In Stock

LQH5BPN3R3NT0L Distributor
LQH5BPN3R3NT0L Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 1.5KB FLASH 16SOIC
32
DIODE ZENER 4.3V 200MW SOD323
1766
IC REG CTRLR INTEL 1OUT 10DFN
600
Overvoltage protected AC switch
LOW-NOISE, HIGH-OUTPUT DRIVE, CURRENT-FEEDBACK, OPERATIONAL AMPLIFIERS | IC OPAMP CFA 1 CIRCUIT 8SOIC
4
IC PWR SW USB 1CH 1A SOT-25-5
10191
Shape & Dimensions / Recommended Solder Land Pattern
8325
TELECOMMUNICATIONS PRODUCTS

Top Sellers