Search
Filters

LQM18NN82NM00D

Part No : LQM18NN82NM00D
Catalog : Fixed Inductors
Description : FIXED IND 82NH 50MA 300 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,912 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 82nH
Tolerance ±20%
Current Rating 50mA
DC Resistance (DCR) 300 mOhm Max
Q @ Freq 10 @ 50MHz
Frequency - Self Resonant 245MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 50MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.035" (0.90mm)
Win Source Part Number 1057257-LQM18NN82NM00D
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
The LQM18NN82NM00D is a Ferrite Multilayer inductor, produced by Murata Electronics North America, assembled in the 0603 (1608 Metric) Reel - TR package. At the 50MHz specified test frequency, it supports a maximum DC resistance of 300 mOhm Max. It is ideal for driving 50mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 82nH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 82nH
Tolerance ±20%
Current Rating 50mA
DC Resistance (DCR) 300 mOhm Max
Q @ Freq 10 @ 50MHz
Frequency - Self Resonant 245MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 50MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.035" (0.90mm)
Win Source Part Number 1057257-LQM18NN82NM00D
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQM18NN82NM00D
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
LQM18NN82NM00D Price

LQM18NN82NM00D Datasheet
LQM18NN82NM00D Application

LQM18NN82NM00D Replacement
LQM18NN82NM00D Pdf

LQM18NN82NM00D Pinout
LQM18NN82NM00D Image

LQM18NN82NM00D Picture
LQM18NN82NM00D In Stock

LQM18NN82NM00D Distributor
LQM18NN82NM00D Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC CLOCK SPREAD SPECTRUM
400
FIXED IND 1.5UH 1.35A 85 MOHM
33
256K-BIT CMOS STATIC RAM 32K-WORD BY 8-BIT
233
MOSFET P-CH 30V 2A TSMT3
375
PNP/ NPN EPITAXIAL PLANAR SILICON TRANSISTORS
100
Single 16 and 8, Differential 8-Channel and 4-Channel CMOS Analog MUXs with Active Overvoltage Protection | IC MULTIPLEXER DUAL 8X1 28SOIC
36
3.0 AMPS. Surface Mount Low VF Schottky Barrier Rectifiers
2400
IC GATE NAND 4CH 2-INP 14-SOIC
30
MMIC AMPLIFIER 6TSSOP
1510

Top Sellers