Search
Filters

LQW15AN24NG00D

Part No : LQW15AN24NG00D
Catalog : Fixed Inductors
Description : FIXED IND 24NH 280MA 520 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,378 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 24nH
Tolerance ±2%
Current Rating 280mA
DC Resistance (DCR) 520 mOhm Max
Q @ Freq 25 @ 250MHz
Frequency - Self Resonant 3.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 1057389-LQW15AN24NG00D
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
The LQW15AN24NG00D is a Non-Magnetic Wirewound inductor, produced by Murata Electronics North America, assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 520 mOhm Max. It is ideal for driving 280mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 24nH inductance and ±2% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 24nH
Tolerance ±2%
Current Rating 280mA
DC Resistance (DCR) 520 mOhm Max
Q @ Freq 25 @ 250MHz
Frequency - Self Resonant 3.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 1057389-LQW15AN24NG00D
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW15AN24NG00D
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
LQW15AN24NG00D Price

LQW15AN24NG00D Datasheet
LQW15AN24NG00D Application

LQW15AN24NG00D Replacement
LQW15AN24NG00D Pdf

LQW15AN24NG00D Pinout
LQW15AN24NG00D Image

LQW15AN24NG00D Picture
LQW15AN24NG00D In Stock

LQW15AN24NG00D Distributor
LQW15AN24NG00D Fixed Inductors

Image
Mfr.Part No
Description
Stock
FUSE BRD MNT 3.5A 63VAC/VDC 1206
400
RING DETECTOR
10
IC SUPERVISOR 3.3V 6TSOP
9200
Analog LCD Panel Processor with built-in MCU NTSC/PAL./SECAM Decoder and TCON
590
5-CHANNEL POWER MGMT IC WITH TWO STEP DOWN CONVERTERS
2
KIT DEV F28035 DUAL MOTOR/PFC
7782
TRANS PREBIAS NPN 200MW SOT323
600

Top Sellers