The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LQW15AN5N1D00D

Part No LQW15AN5N1D00D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 5.1NH 600MA 120 MOHM
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
Pricing & Ordering $0.614 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
60+
$0.8430
$50.580
145+
$0.6920
$100.340
225+
$0.6700
$150.750
310+
$0.6480
$200.880
400+
$0.6270
$250.800
535+
$0.5620
$300.670
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 38,000 pieces
MOQ: 60 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 5.1nH
Tolerance ±0.5nH
Current Rating 600mA
DC Resistance (DCR) 120 mOhm Max
Q @ Freq 25 @ 250MHz
Frequency - Self Resonant 8GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 1057406-LQW15AN5N1D00D
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Sufficient

Description

This electronic component is an inductor that can be used for various applications. It has a Manufacturer Part Number of 1057406-LQW15AN5N1D00D and belongs to the inductors, coils, and chokes category. It is a wirewound type inductor with a current rating of 600mA and an inductance of 5.1nH. The inductor has a height of 0.024" (0.60mm) when seated and is mounted using SMD (SMT). It has a tolerance of ±0.5nH and a non-magnetic core material. The inductor has a Q @ Freq of 25 @ 250MHz and a self-resonant frequency of 8GHz. Its test frequency is 100MHz and it has a DC resistance (DCR) of 120 mOhm Max. The inductor has a temperature range of -55°C to 125°C. This inductor is a reliable and efficient way to enhance the performance of your electronic devices.