Search
Filters

LQW15CN33NJ00D

Part No : LQW15CN33NJ00D
Catalog : Fixed Inductors
Description : FIXED IND 33NH 1.3A 65 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 33nH
Tolerance ±5%
Current Rating 1.3A
DC Resistance (DCR) 65 mOhm Max
Frequency - Self Resonant 1.8GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 1057416-LQW15CN33NJ00D
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
The LQW15CN33NJ00D is a Ferrite Wirewound inductor, produced by Murata Electronics North America, assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 65 mOhm Max. It is ideal for driving 1.3A current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 33nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 33nH
Tolerance ±5%
Current Rating 1.3A
DC Resistance (DCR) 65 mOhm Max
Frequency - Self Resonant 1.8GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 1057416-LQW15CN33NJ00D
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW15CN33NJ00D
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
LQW15CN33NJ00D Price

LQW15CN33NJ00D Datasheet
LQW15CN33NJ00D Application

LQW15CN33NJ00D Replacement
LQW15CN33NJ00D Pdf

LQW15CN33NJ00D Pinout
LQW15CN33NJ00D Image

LQW15CN33NJ00D Picture
LQW15CN33NJ00D In Stock

LQW15CN33NJ00D Distributor
LQW15CN33NJ00D Fixed Inductors

Image
Mfr.Part No
Description
Stock
FIXED IND 6.8UH 690MA 312 MOHM
200
FERRITE BEAD 100 OHM 3312 1LN
438
RoHs Compliant Containing No Lead and Bromide | MOSFET N-CH 20V 16A DIRECTFET-MP
180
CMOS LSI SINGLE-CHIP 4-BIT MICROCOMPUTER FOR SMALL-SCALE CONTROL-ORIENTED APPLICATIONS 
13
IC REG BUCK ADJ 0.5A 8-DIP
312

Top Sellers