Search
Filters

LQW18AN12NJ00D

Part No : LQW18AN12NJ00D
Catalog : Fixed Inductors
Description : FIXED IND 12NH 600MA 130 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,651 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 12nH
Tolerance ±5%
Current Rating 600mA
DC Resistance (DCR) 130 mOhm Max
Q @ Freq 35 @ 250MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1057421-LQW18AN12NJ00D
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
The LQW18AN12NJ00D is a Non-Magnetic Wirewound inductor, produced by Murata Electronics North America, assembled in the 0603 (1608 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 130 mOhm Max. It is ideal for driving 600mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 12nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 12nH
Tolerance ±5%
Current Rating 600mA
DC Resistance (DCR) 130 mOhm Max
Q @ Freq 35 @ 250MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1057421-LQW18AN12NJ00D
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW18AN12NJ00D
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
LQW18AN12NJ00D Price

LQW18AN12NJ00D Datasheet
LQW18AN12NJ00D Application

LQW18AN12NJ00D Replacement
LQW18AN12NJ00D Pdf

LQW18AN12NJ00D Pinout
LQW18AN12NJ00D Image

LQW18AN12NJ00D Picture
LQW18AN12NJ00D In Stock

LQW18AN12NJ00D Distributor
LQW18AN12NJ00D Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC ULTRA-FAST COMPARATOR 8-SOIC
800
Fixed and Floating-Point Digital Signal Processor | IC DSP FIX/FLOAT POINT 625FCBGA
4
TRANS NPN 50V 0.5A TO-39
96
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display | TRANS NPN 700V 26A ISOWATT218FX
670
CAP CER 22UF 25V X5R 1206 / High Value Multilayer Ceramic Capacitors (High dielectric type)
4000
IC OPAMP GP 4MHZ 8SOIC
4209

Top Sellers