Search
Filters

LQW18AN12NJ10D

Part No : LQW18AN12NJ10D
Catalog : Fixed Inductors
Description : FIXED IND 12NH 750MA 71 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 62,210 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 12nH
Tolerance ±5%
Current Rating 750mA
DC Resistance (DCR) 71 mOhm Max
Q @ Freq 38 @ 250MHz
Frequency - Self Resonant 5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1057422-LQW18AN12NJ10D
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
The LQW18AN12NJ10D is a Non-Magnetic Wirewound inductor, produced by Murata Electronics North America, assembled in the 0603 (1608 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 71 mOhm Max. It is ideal for driving 750mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 12nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 12nH
Tolerance ±5%
Current Rating 750mA
DC Resistance (DCR) 71 mOhm Max
Q @ Freq 38 @ 250MHz
Frequency - Self Resonant 5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1057422-LQW18AN12NJ10D
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW18AN12NJ10D
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
LQW18AN12NJ10D Price

LQW18AN12NJ10D Datasheet
LQW18AN12NJ10D Application

LQW18AN12NJ10D Replacement
LQW18AN12NJ10D Pdf

LQW18AN12NJ10D Pinout
LQW18AN12NJ10D Image

LQW18AN12NJ10D Picture
LQW18AN12NJ10D In Stock

LQW18AN12NJ10D Distributor
LQW18AN12NJ10D Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC PWR INTERFACE SW SNGL 20TSSOP
21
Dual 4-Bit Binary Counter
6
55A CABLE/SINGLE WALL
1
TRANS PNP RF 15V SOT-23
15303
IC DAC NANO 12BIT QUAD 10LFCSP
53
Octal D Flip-Flop with 3-State Outputs
1717
IC PWR SW USB 8MSOP
2260

Top Sellers