Search
Filters

LQW18AN9N1C00D

Part No : LQW18AN9N1C00D
Catalog : Fixed Inductors
Description : FIXED IND 9.1NH 650MA 110 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 9.1nH
Tolerance ±0.2nH
Current Rating 650mA
DC Resistance (DCR) 110 mOhm Max
Q @ Freq 35 @ 250MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1057440-LQW18AN9N1C00D
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
The LQW18AN9N1C00D is a Non-Magnetic Wirewound inductor, produced by Murata Electronics North America, assembled in the 0603 (1608 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 110 mOhm Max. It is ideal for driving 650mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 9.1nH inductance and ±0.2nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 9.1nH
Tolerance ±0.2nH
Current Rating 650mA
DC Resistance (DCR) 110 mOhm Max
Q @ Freq 35 @ 250MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1057440-LQW18AN9N1C00D
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW18AN9N1C00D
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
LQW18AN9N1C00D Price

LQW18AN9N1C00D Datasheet
LQW18AN9N1C00D Application

LQW18AN9N1C00D Replacement
LQW18AN9N1C00D Pdf

LQW18AN9N1C00D Pinout
LQW18AN9N1C00D Image

LQW18AN9N1C00D Picture
LQW18AN9N1C00D In Stock

LQW18AN9N1C00D Distributor
LQW18AN9N1C00D Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC LATCH DUAL MECL 10H 16-DIP
35
TRANS 2PNP PREBIAS 0.3W 6TSSOP
2400
Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good
1769
Silicon N Channel Power MOS FET Power Switching
324
N-CHANNEL ENHANCEMENT MODE VERTICAL D-MOS TRANSISTOR
128
Thermal Monitor
3

Top Sellers