Search
Filters

LXDC2HL12A-050

Low EMI noise and small footprint using inductor-imbedded ferrite substrate
rohs
Availability: 3,132 In Stock
Murata Electronics North America LXDC2HL12A-050 is available at WIN SOURCE. Please review product page below for detailed information, including LXDC2HL12A-050 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LXDC2HL12A-050 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Murata Electronics North America
Series LXDC2HL
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Voltage - Output 1 1.2V
Current - Output (Maximum) 600mA
Power (Watts) 1W
Applications ITE (Commercial)
Features OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 80%
Mounting SMD
Package 4-SMD Module
Size 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Win Source Part Number 1209770-LXDC2HL12A-050
Manufacturer Homepage www.murata.com
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
Categories Power Supplies - Board Mount
Manufacturer Murata Electronics North America
Series LXDC2HL
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Voltage - Output 1 1.2V
Current - Output (Maximum) 600mA
Power (Watts) 1W
Applications ITE (Commercial)
Features OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 80%
Mounting SMD
Package 4-SMD Module
Size 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Win Source Part Number 1209770-LXDC2HL12A-050
Manufacturer Homepage www.murata.com
Storage Condition Dry storage cabinet & Humidity protection package
LXDC2HL12A-050 Price

LXDC2HL12A-050 Datasheet
LXDC2HL12A-050 Application

LXDC2HL12A-050 Replacement
LXDC2HL12A-050 Pdf

LXDC2HL12A-050 Pinout
LXDC2HL12A-050 Image

LXDC2HL12A-050 Picture
LXDC2HL12A-050 In Stock

LXDC2HL12A-050 Distributor
LXDC2HL12A-050 Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
POWER-CHOKE WE-TPC
2387
HIGH CTR, AC INPUT RESPONSE TYPE 4 PIN ULTRA SMALL PACKAGE FLAT LEAD OPTOCOUPLER
4756
DIODE SBR 60V 20A POWERDI5
32214
FETKY™ MOSFET / SCHOTTKY DIODE
3964
LOW EMI CURRENT SENSE HIGH SIDE SWITCH
1128
Advanced Process Technology
878