Search
Filters

LXDC2HL18A-052

Part No :
LXDC2HL18A-052
Catalog :
Power Supplies Board Mount DCDC Converters
Description :
Low EMI noise and small footprint using inductor-imbedded ferrite substrate
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
8+
€6.203
€49.626
18+
€5.118
€92.115
27+
€4.963
€133.991
38+
€4.808
€182.696
48+
€4.653
€223.340
64+
€4.187
€267.997
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,092 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Murata Electronics North America
Series LXDC2HL
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Voltage - Output 1 1.8V
Current - Output (Maximum) 600mA
Power (Watts) 1W
Applications ITE (Commercial)
Features OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Mounting SMD
Package 4-SMD Module
Size 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Win Source Part Number 1209771-LXDC2HL18A-052
Manufacturer Homepage www.murata.com
Family Name LXDC2HL
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Limited
Quantity per package 3k pcs

The LXDC2HL18A052 is a low power step-down DC-DC converter. It used to converter DC Voltage (5.5 V MAX) to the lower output voltage.  Its compact size and inbuilt EMI rejection feature makes it suitable for space-limited or noise-sensitive applications. The LXDC2HL18A-052 utilizes an inductor-embedded ferrite substrate that reduces radiated EMI noise and conduction noise.

 The LXDC2HL18A-052 works in two different mode according to the loading condition:

  1. Pulse-Frequency Modulation (PFM) mode at light load for extended battery life.
  2. pulse-width modulation(PWM) mode at heavy load to maintains high efficiency using synchronous rectifying technology.                                                                          LXDC2HL18A-052 CONVERTER Tutorial
Products specifications
ECAD Module
Categories Power Supplies - Board Mount
Manufacturer Murata Electronics North America
Series LXDC2HL
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Voltage - Output 1 1.8V
Current - Output (Maximum) 600mA
Power (Watts) 1W
Applications ITE (Commercial)
Features OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Mounting SMD
Package 4-SMD Module
Size 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Win Source Part Number 1209771-LXDC2HL18A-052
Manufacturer Homepage www.murata.com
Family Name LXDC2HL
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Limited
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LXDC2HL18A-052
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
LXDC2HL18A-052 Price

LXDC2HL18A-052 Datasheet
LXDC2HL18A-052 Application

LXDC2HL18A-052 Replacement
LXDC2HL18A-052 Pdf

LXDC2HL18A-052 Pinout
LXDC2HL18A-052 Image

LXDC2HL18A-052 Picture
LXDC2HL18A-052 In Stock

LXDC2HL18A-052 Distributor
LXDC2HL18A-052 Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
THYRISTOR SCR 10A 800V TO220AB
237
IC COMPARATOR 4BIT CMOS 16DIP
280
DIODE ARRAY SCHOTTKY 150V TO220F
87
CAP CER 1000PF 500V X7R 1206
300
DIODE SCHOTTKY 100V 30A TO263AB
87
IC TXRX DUAL RS-232 3.3V 16SOIC
910
DIODE ZENER ARRAY 7.5V SOT23
7500

Top Sellers