The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MEJ2S0503SC

Part No MEJ2S0503SC
Manufacturer Murata Power Solutions Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 5.2kVDC Isolated 2W DC/DC Converters | DC DC CONVERTER 3.3V 2W
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
Pricing & Ordering $68.317 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$75.7500
$75.750
2+
$73.3830
$146.766
3+
$71.0160
$213.048
4+
$68.6480
$274.592
5+
$61.5470
$307.735
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,100 pieces
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
Categories Power Supplies - Board Mount
Manufacturer Murata Power Solutions Inc.
Packaging Tube
Type Isolated Module
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 5.5V
Voltage - Output 1 3.3V
Current - Output (Maximum) 606mA
Power (W) 2W
Voltage - Isolation 5.2kV
Applications ITE (Commercial), Medical
Temperature Range - Operating -40°C ~ 85°C
Efficiency 70%
Mounting Style Through Hole
Manufacturer Package 7-SIP Module, 4 Leads
Parts Dimension 0.77" L x 0.39" W x 0.50" H (19.7mm x 10.0mm x 12.7mm)
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1221711-MEJ2S0503SC
Manufacturer Homepage www.murata.com
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Limited

Description

The MEJ2S0503SC is an isolated module type electronic component manufactured by Murata Power Solutions Inc. It is designed to be mounted through hole and has a packaging of a 7-SIP module with 4 leads. It is suitable for use in ITE (Commercial) and Medical applications. The voltage isolation is 5.2kV and the voltage output is 3.3V. The efficiency is 70% and the current output is 606mA. It has a medium popularity in the market and a high fake threat in the open market (80%). The supply and demand status is limited.