Search
Filters

MM8930-2600RJ4

Part No :
MM8930-2600RJ4
Catalog :
Coaxial Connectors(RF)
Description :
CONN SWH RCPT STR 50 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Murata Electronics North America
Packaging Reel
Connector Style SWH
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Style SMD
Fastening Type Snap-On
Frequency - Max 6GHz
Number of Ports 1
Features Internal Switch
Temperature Range - Operating -40°C ~ 85°C
Voltage Rating 30V
Mating Cycles 50
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 732718-MM8930-2600RJ4
Popularity Low
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
Murata Electronics North America MM8930-2600RJ4 is available at WIN SOURCE. Please review product page below for detailed information, including MM8930-2600RJ4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MM8930-2600RJ4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Murata Electronics North America
Packaging Reel
Connector Style SWH
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Style SMD
Fastening Type Snap-On
Frequency - Max 6GHz
Number of Ports 1
Features Internal Switch
Temperature Range - Operating -40°C ~ 85°C
Voltage Rating 30V
Mating Cycles 50
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 732718-MM8930-2600RJ4
Popularity Low
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM8930-2600RJ4
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
MM8930-2600RJ4 Price

MM8930-2600RJ4 Datasheet
MM8930-2600RJ4 Application

MM8930-2600RJ4 Replacement
MM8930-2600RJ4 Pdf

MM8930-2600RJ4 Pinout
MM8930-2600RJ4 Image

MM8930-2600RJ4 Picture
MM8930-2600RJ4 In Stock

MM8930-2600RJ4 Distributor
MM8930-2600RJ4 Coaxial Connectors(RF)

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 200V 9.4A I-PAK
3011
IC D-TYPE POS TRG SNGL 16SOIC
445
IGBT 200A 600V SOT-227B / 600V GenX3 IGBTs next generation 600V IGBTs for power conversion applications
30
LED WHITE CLEAR 0603 SMD
9625
THERMISTOR NTC 47 OHM 5% RADIAL
150

Top Sellers