Search
Filters

PLY17BS1023R0A2B

Operating Temperature Range
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
23+
€2.040
€46.927
59+
€1.530
€90.270
197+
€1.377
€271.269
Availability: 800 In Stock
This product has a minimum quantity of 23
Murata Electronics North America PLY17BS1023R0A2B is available at WIN SOURCE. Please review product page below for detailed information, including PLY17BS1023R0A2B price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PLY17BS1023R0A2B to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Filters
Manufacturer Murata Electronics North America
Series PLY17
Packaging Bulk
Filter Type Power Line
Number of Lines 2
Current Rating (Maximum) 3A
Voltage Rating - AC 250V
Operating Temperature Range -25°C ~ 60°C
Mounting Style Through Hole
Size 0.965" L x 0.886" W (24.50mm x 22.50mm)
Height (Maximum) 0.512" (13.00mm)
Package Horizontal, 4 PC Pin
Win Source Part Number 1238748-PLY17BS1023R0A2B
Manufacturer Homepage www.murata.com
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
Categories Filters
Manufacturer Murata Electronics North America
Series PLY17
Packaging Bulk
Filter Type Power Line
Number of Lines 2
Current Rating (Maximum) 3A
Voltage Rating - AC 250V
Operating Temperature Range -25°C ~ 60°C
Mounting Style Through Hole
Size 0.965" L x 0.886" W (24.50mm x 22.50mm)
Height (Maximum) 0.512" (13.00mm)
Package Horizontal, 4 PC Pin
Win Source Part Number 1238748-PLY17BS1023R0A2B
Manufacturer Homepage www.murata.com
Storage Condition Dry storage cabinet & Humidity protection package
PLY17BS1023R0A2B Price

PLY17BS1023R0A2B Datasheet
PLY17BS1023R0A2B Application

PLY17BS1023R0A2B Replacement
PLY17BS1023R0A2B Pdf

PLY17BS1023R0A2B Pinout
PLY17BS1023R0A2B Image

PLY17BS1023R0A2B Picture
PLY17BS1023R0A2B In Stock

PLY17BS1023R0A2B Distributor
PLY17BS1023R0A2B Common Mode Chokes

Image
Mfr.Part No
Description
Stock
TOSHIBA CMOS Digital Integrated Circuit Silicon Monolithic
55111
Schottky barrier diode
117364
FIXED IND 47NH 250MA 950 MOHM
16000
AC’97 SoundMAX Codec
3000
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
3636
50-4000 MHz Silicon Germanium Cascadable Gain Block
855
N-Channel Enhancement Mode Field Effect Transistor
509
LDO with Low ISUPPLY, High PSRR
85