The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BWR-12/415-D48A-C

Part No BWR-12/415-D48A-C
Manufacturer Murata Power Solutions Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description CONV DC/DC +/-12V +/-415MA DIP / Module DC-DC 48VIN 2-OUT 12V/-12V 0.415A/-0.415A 10W 5-Pin Case C-2
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
Pricing & Ordering $107.391 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$112.3190
$112.319
2+
$108.6960
$217.392
3+
$105.0730
$315.219
4+
$94.2030
$376.812
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7 pieces
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
Categories Power Supplies - Board Mount
Manufacturer Murata Power Solutions Inc.
Series BWR
Packaging Tube
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 18V
Voltage Input MAX 75V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Maximum) 415mA, 415mA
Power (Watts) 10W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 100°C
Efficiency 84%
Mounting Style Through Hole
Package 5-DIP Module
Dimension 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
Win Source Part Number 770696-BWR-12/415-D48A-C
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Limited
Family Name BWR-12/415-D48A-C
Introduction Date February 08, 2008
Country of Origin China, United States of America
Estimated EOL Date 2020
Alternative Parts
(Cross-Reference)
PKF 4621 PI; REC10-4812DRWZ/H/CTRL; AM8T-4812DIZ; 7CPR 4812DSD; 

Description

Murata Power Solutions Inc. presents the 770696-BWR-12/415-D48A-C, a medium popularity product with a fake threat in the open market of 86%. It is limited in supply and demand and is a BWR series product. This isolated module has a mounting style of through hole and is suitable for ITE (Commercial) applications. It has a power of 10W and an efficiency of 84%. This product is a must-have for those who are looking for a high-quality electronic component.