Search
Filters

HPR117VC

0.75 Watt Single Output DC/DC Converter
rohs
Quantity
Price
Ext. Price
3+
€21.775
€65.324
6+
€16.331
€97.988
19+
€14.698
€279.260
Availability: 578 In Stock
This product has a minimum quantity of 3
Murata Power Solutions Inc. HPR117VC is available at WIN SOURCE. Please review product page below for detailed information, including HPR117VC price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HPR117VC to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Murata Power Solutions Inc.
Series HPR1xxVC
Packaging Tube
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 13.5V
Voltage Input MAX 16.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 25mA, 25mA
Power (Watts) 1W
Voltage - Isolation 750V
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 100°C
Efficiency 79%
Mounting Style Through Hole
Package 14-DIP Module (300 mil, 13 Leads)
Size 0.79" L x 0.53" W x 0.38" H (20.1mm x 13.5mm x 9.7mm)
Win Source Part Number 1181703-HPR117VC
Manufacturer Homepage www.murata-ps.com
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
Categories Power Supplies - Board Mount
Manufacturer Murata Power Solutions Inc.
Series HPR1xxVC
Packaging Tube
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 13.5V
Voltage Input MAX 16.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Maximum) 25mA, 25mA
Power (Watts) 1W
Voltage - Isolation 750V
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 100°C
Efficiency 79%
Mounting Style Through Hole
Package 14-DIP Module (300 mil, 13 Leads)
Size 0.79" L x 0.53" W x 0.38" H (20.1mm x 13.5mm x 9.7mm)
Win Source Part Number 1181703-HPR117VC
Manufacturer Homepage www.murata-ps.com
Storage Condition Dry storage cabinet & Humidity protection package
HPR117VC Price

HPR117VC Datasheet
HPR117VC Application

HPR117VC Replacement
HPR117VC Pdf

HPR117VC Pinout
HPR117VC Image

HPR117VC Picture
HPR117VC In Stock

HPR117VC Distributor
HPR117VC Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 3MHZ 8DMP
1112
Switching Diode
46630
Silicon epitaxial planer type variable resistor
3100
Miniature Printed Circuit Board Relays, Sockets and Accessories
918