Search
Filters

MEE1S0505DC

Part No : MEE1S0505DC
Catalog : Power Supplies Board Mount DCDC Converters
Description : DC DC CONVERTER 5V 1W / Isolated 1W Single Output DC/DC Converters
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Murata Power Solutions Inc.
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 5.5V
Voltage - Output 1 5V
Current - Output (Maximum) 200mA
Power (Watts) 1W
Voltage - Isolation 1kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 83%
Mounting Style Through Hole
Manufacturer Package 8-DIP Module, 4 Leads
Dimension 0.45" L x 0.39" W x 0.27" H (11.5mm x 9.8mm x 6.8mm)
Manufacturer Pack Quantity 35
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Win Source Part Number 814168-MEE1S0505DC
Products specifications
ECAD Module
Manufacturer Murata Power Solutions Inc.
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 5.5V
Voltage - Output 1 5V
Current - Output (Maximum) 200mA
Power (Watts) 1W
Voltage - Isolation 1kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 83%
Mounting Style Through Hole
Manufacturer Package 8-DIP Module, 4 Leads
Dimension 0.45" L x 0.39" W x 0.27" H (11.5mm x 9.8mm x 6.8mm)
Manufacturer Pack Quantity 35
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Win Source Part Number 814168-MEE1S0505DC
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MEE1S0505DC
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
MEE1S0505DC Price

MEE1S0505DC Datasheet
MEE1S0505DC Application

MEE1S0505DC Replacement
MEE1S0505DC Pdf

MEE1S0505DC Pinout
MEE1S0505DC Image

MEE1S0505DC Picture
MEE1S0505DC In Stock

MEE1S0505DC Distributor
MEE1S0505DC Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
SENSOR OPT SLOT PHOTOTRAN PCB MT / Photomicrosensor (Transmissive)
1585
5-4000 MHz Cascadeable InGaP HBT Gain Block
123
POWER TRANSISTORS(35W)
Silicon N-Channel Dual Gate MOS FET UHF / VHF RF Amplifier
1830
IC OPAMP VFB 145MHZ RRO SOT23-5
300
IC FLASH 4MBIT 20MHZ 8SOIC
21
IC MCU 8BIT 64KB FLASH 32LQFP
156
Silicon Epitaxial Planar Zener Diode for Stabilized Power Supply
800

Top Sellers