Search
Filters

NCS6S4805C

Part No :
NCS6S4805C
Catalog :
Power Supplies Board Mount DCDC Converters
Description :
Isolated 6W 4:1 Input Single Output DC/DC Converters
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Murata Power Solutions Inc.
Series NCS6
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 18V
Voltage Input MAX 75V
Voltage - Output 1 5V
Current - Output (Maximum) 1.2A
Power (Watts) 6W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 80%
Mounting Style Through Hole
Package 24-DIP Module (600 mil, 7 Leads)
Size 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.1mm x 9.9mm)
Win Source Part Number 1230538-NCS6S4805C
Manufacturer Homepage www.murata-ps.com
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Limited
Family Name NCS6S4805C
Introduction Date June 17, 2009
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
SUTS64805; REC6-4805SRW/R8/A/X1-R;  AM6Q-4805SZ; 
Murata Power Solutions Inc. NCS6S4805C is available at WIN SOURCE. Please review product page below for detailed information, including NCS6S4805C price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for NCS6S4805C to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Power Supplies - Board Mount
Manufacturer Murata Power Solutions Inc.
Series NCS6
Packaging Tube
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 18V
Voltage Input MAX 75V
Voltage - Output 1 5V
Current - Output (Maximum) 1.2A
Power (Watts) 6W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 80%
Mounting Style Through Hole
Package 24-DIP Module (600 mil, 7 Leads)
Size 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.1mm x 9.9mm)
Win Source Part Number 1230538-NCS6S4805C
Manufacturer Homepage www.murata-ps.com
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Limited
Family Name NCS6S4805C
Introduction Date June 17, 2009
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
SUTS64805; REC6-4805SRW/R8/A/X1-R;  AM6Q-4805SZ; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCS6S4805C
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
NCS6S4805C Price

NCS6S4805C Datasheet
NCS6S4805C Application

NCS6S4805C Replacement
NCS6S4805C Pdf

NCS6S4805C Pinout
NCS6S4805C Image

NCS6S4805C Picture
NCS6S4805C In Stock

NCS6S4805C Distributor
NCS6S4805C Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
DAC 4-CH Resistor-String 8-bit 16-Pin QSOP / IC DAC QUAD 8BIT 5V LP 16-QSOP
95
IC REG LDO 18V 1.5A TO220
2544
LC2MOS 8-Channel, 12-Bit Serial, Data Acquisition System
11
OPTOISO 5KV TRANS W/BASE 6DIP
5
DIODE ZENER 800MW SMF DO219-M
6238
Switching Applications Inverter Circuit Applications Interface Circuit Applications
2000
CAP TANT 220UF 10V 20% 2917
72
16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
16

Top Sellers