The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UWR-5/1600-D5A-C

Part No UWR-5/1600-D5A-C
Manufacturer Murata Power Solutions Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 8W
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
Pricing & Ordering $827.460 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$697.1020
$697.102
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 112 pieces
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
Manufacturer Murata Power Solutions Inc.
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.7V
Maximum Input Voltage 7.25V
Voltage - Output 1 5V
Current - Output (Maximum) 1.6A
Power (Watts) 8W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 70°C
Efficiency 76%
Mounting Style Through Hole
Manufacturer Package 5-DIP Module
Dimension 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
Manufacturer Pack Quantity 16
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Win Source Part Number 813966-UWR-5/1600-D5A-C

Description

The Murata Power Solutions Inc. UWR-5/1600-D5A-C is an isolated module that provides a single output of 5V. This device is designed to provide high efficiency and reliable performance, making it ideal for various electronic applications. With a limited supply and demand status, this device is highly sought after in the market. The UWR-5/1600-D5A-C has a low popularity rating, and there is a 62% chance of encountering counterfeit products in the market. It has a maximum power rating of 8W and an efficiency rating of 76%, making it ideal for ITE (commercial) applications.