Search
Filters

LM1086IS-1.8

Part No :
LM1086IS-1.8
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
1.5A Low Dropout Positive Regulators | IC REG LIN 1.8V 1.5A DDPAK
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 999 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 27V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 1.5V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM1086
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1196661-LM1086IS-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
Texas Instruments LM1086IS-1.8 is available at WIN SOURCE. Please review product page below for detailed information, including LM1086IS-1.8 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM1086IS-1.8 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 27V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 1.5V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM1086
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1196661-LM1086IS-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM1086IS-1.8
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
LM1086IS-1.8 Price

LM1086IS-1.8 Datasheet
LM1086IS-1.8 Application

LM1086IS-1.8 Replacement
LM1086IS-1.8 Pdf

LM1086IS-1.8 Pinout
LM1086IS-1.8 Image

LM1086IS-1.8 Picture
LM1086IS-1.8 In Stock

LM1086IS-1.8 Distributor
LM1086IS-1.8 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
OR Gate IC 2 Channel US8
241
IC BUS TRANSCVR 16BIT 48SSOP
33
SW HEAD AND PLUNGER FOR 1LS1
73
High Speed CMOS Logic 8-Bit Magnitude Comparator
1339
IC VREF SHUNT 1.225V SOT323-5L
300
Wirewound Resistors, Precision Power, Surface Mount
40

Top Sellers