The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LP2982AIM5X-5.0

Part No LP2982AIM5X-5.0
Manufacturer Texas Instruments
Catalog Newest Parts
Description Micropower 50 mA Ultra Low-Dropout Regulator | IC REG LINEAR 5V 50MA SOT23-5
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
Pricing & Ordering $0.478 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
65+
$0.7860
$51.090
160+
$0.6450
$103.200
240+
$0.6250
$150.000
335+
$0.6050
$202.675
430+
$0.5850
$251.550
575+
$0.5240
$301.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,130 pieces
MOQ: 65 pcs
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
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.33V at 80mA
Output Current 50mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 1.4mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2982
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1202945-LP2982AIM5X-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance

Description

LP2982AIM5X-5.0 Voltage Regulator by Texas Instruments

The LP2982AIM5X-5.0 is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a fixed output of 5.0 volts. This micro-power device is ideal for battery-powered applications due to its low quiescent current, which extends battery life. The LP2982AIM5X-5.0 is part of the wider LP2982 series, known for their reliability and stability.

This regulator can supply up to 50mA of load current with a typical dropout voltage of just 280mV at full load. Its precision output voltage is ensured with a tight output voltage tolerance of ±0.5% at room temperature and ±1% over the entire operating temperature range. This accuracy is maintained over line, load, and temperature variations, making the LP2982AIM5X-5.0 an excellent choice for sensitive applications.

The device features a low ground pin current that is nearly independent of load, providing further power savings. It also includes a thermal shutdown protection mechanism and current limit to safeguard the device and the load under extreme operating conditions. Additionally, the LP2982AIM5X-5.0 offers a fast transient response, which is essential for applications where the load conditions change rapidly, such as in portable communication devices.

Housed in a small SOT-23 package, the LP2982AIM5X-5.0 is designed for space-constrained applications. Its small footprint and low profile make it suitable for use in handheld devices. The device also features a low-noise output, which is particularly important for RF and precision analog circuits that require a clean power supply.

The LP2982AIM5X-5.0 is simple to implement and requires minimal external components, needing only an input capacitor and an output capacitor for stability. This makes it an easy-to-use solution for a wide range of applications, including mobile phones, PDAs, digital cameras, and other portable devices where power efficiency and space are critical considerations.