Search
Filters

TPA511GLFS

SWITCH NAVIGATION 50MA 24V
Manufacturer: C&K Components
rohs
Availability: 1 In Stock
The TPA511GLFS is defined as Navigation Switches,Joystick ,included in Switches group. The designer and manufactured of TPA511GLFS is C&K Components. It is available in WIN SOURCE Shenzhen warehouse. The storage code of TPA511GLFS is 375307. More detailed data for TPA511GLFS, feel free to contact us.
Products specifications
Categories Switches
Manufacturer C&K Components
Status Obsolete(EOL)
Type Navigation Switch, 2 - Axis
Actuator Type Plunger for Cap
Switch Function 4-Way Directional, Center Select
Output Digital (Mechanical Switch)
Current Rating 50mA (DC)
Voltage Rating - DC 24V
Contact Finish Silver
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C to 85°C
Mechanical Life 200,000 Cycles
Operating Force 180/400gf
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 126102-TPA511GLFS
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer C&K Components
Status Obsolete(EOL)
Type Navigation Switch, 2 - Axis
Actuator Type Plunger for Cap
Switch Function 4-Way Directional, Center Select
Output Digital (Mechanical Switch)
Current Rating 50mA (DC)
Voltage Rating - DC 24V
Contact Finish Silver
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C to 85°C
Mechanical Life 200,000 Cycles
Operating Force 180/400gf
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 126102-TPA511GLFS
TPA511GLFS Price

TPA511GLFS Datasheet
TPA511GLFS Application

TPA511GLFS Replacement
TPA511GLFS Pdf

TPA511GLFS Pinout
TPA511GLFS Image

TPA511GLFS Picture
TPA511GLFS In Stock

TPA511GLFS Distributor
TPA511GLFS Navigation Switches,Joystick

Image
Mfr.Part No
Description
Stock
512Kx36 & 1Mx18 QDR II b4 SRAM
514
IC COMPARATOR UPOWER R-R SOT23-5
100950
IC FLASH 64MBIT 70NS 48TFBGA
2467
3.3V 20Mbps RS485/RS422 Transceivers with Integrated Switchable Termination
258
2.0A ULTRA-FAST RECTIFIER
4000