Search
Filters

NDF10N60ZG

MOSFET N-CH 600V 10A TO-220FP
Manufacturer: ON Semiconductor
rohs
Quantity
Price
Ext. Price
85+
$0.598
$50.830
225+
$0.448
$100.800
745+
$0.403
$300.235
Availability: 1,000 In Stock
This product has a minimum quantity of 85

NDF10N60ZG, produced by ON Semiconductor, is a N-Channel MOSFET transistor in TO-220FP Through Hole package. The features include 600V drain-source breakdown voltage, 10A (Tc) continuous drain current at 25°C ,4.5V @ 100μA gate-source threshold voltage. NDF10N60ZG is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 68nC @ 10V
Max Input Capacitance 1645pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 39W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 025156-NDF10N60ZG
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 68nC @ 10V
Max Input Capacitance 1645pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 39W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 025156-NDF10N60ZG
NDF10N60ZG Price

NDF10N60ZG Datasheet
NDF10N60ZG Application

NDF10N60ZG Replacement
NDF10N60ZG Pdf

NDF10N60ZG Pinout
NDF10N60ZG Image

NDF10N60ZG Picture
NDF10N60ZG In Stock

NDF10N60ZG Distributor
NDF10N60ZG Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
GaAIAs-IR-Lumineszenzdioden 880 nm GaAIAs Infrared Emitters 880 nm
588
0.5A, 400V, 1.800 Ohm, N-Channel Power MOSFET
1180
Negative Output Flyback Pulse Width Modulator
40
SWITCHING N-CHANNEL POWER MOSFET
16230
Dual and Quad 100MHz Current Feedback Amplifiers
2
IC CPLD 512MC 7.1NS 256BGA
5