The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

NX3225DA-16.000MHZ-EXS00A-03311

Part No NX3225DA-16.000MHZ-EXS00A-03311
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 16.0000MHZ 7.2PF SMD
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Crystals, Oscillators, Resonators
Manufacturer NDK America, Inc.
Status Obsolete(EOL)
Type MHz Crystal
Frequency 16MHz
Frequency Tolerance ±10ppm
Load Capacitance 7.2pF
Operating Mode Fundamental
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Win Source Part Number 1084199-NX3225DA-16.000MHZ-EXS00A-03311
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance

Description

The NX3225DA-16.000MHZ-EXS00A-03311 is a MHz crystal manufactured by NDK America, Inc. It has a frequency of 16MHz with a frequency tolerance of ±10ppm and an operating mode of fundamental. The load capacitance of the crystal is 7.2pF. It is an SMD (SMT) mounting type with an operating temperature range of -10°C to 70°C. The crystal is obsolete (EOL) and has a medium popularity. The fake threat in the open market is 30 percent, and the supply and demand status is balanced.