Search
Filters

BUK7105-40ATE,118

Part No : BUK7105-40ATE,118
Manufacturer : Nexperia USA Inc.
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 75A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,266 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 118nC @ 10V
Max Input Capacitance 4500pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Temperature Sensing Diode
Power Dissipation (Max) 272W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-426
Dimension TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Win Source Part Number 1025181-BUK7105-40ATE,118
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
BUK7105-40ATE,118, produced by Nexperia USA Inc., is a N-Channel MOSFET transistor in SOT-426 SMD (SMT) package. The features include 40V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 1mA gate-source threshold voltage. BUK7105-40ATE,118 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 118nC @ 10V
Max Input Capacitance 4500pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Temperature Sensing Diode
Power Dissipation (Max) 272W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-426
Dimension TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Win Source Part Number 1025181-BUK7105-40ATE,118
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUK7105-40ATE,118
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
BUK7105-40ATE,118 Price

BUK7105-40ATE,118 Datasheet
BUK7105-40ATE,118 Application

BUK7105-40ATE,118 Replacement
BUK7105-40ATE,118 Pdf

BUK7105-40ATE,118 Pinout
BUK7105-40ATE,118 Image

BUK7105-40ATE,118 Picture
BUK7105-40ATE,118 In Stock

BUK7105-40ATE,118 Distributor
BUK7105-40ATE,118 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 400V 1.5A SMA
17000
IC D-TYPE POS TRG SNGL 8XQFN
915
TRANS PNP 40V 6A 8CHIPFET
90
FUSE PTC RESETTABLE
789
4 Megabit (524,288 x 8-Bit) CMOS 5.0 Volt-only, Sector Erase Flash Memory
600
TRANS PNP 50V 3A MCPH3
1500
IC SW 7BIAS TONE H/V 2.0V 24QSOP
163
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
80514

Top Sellers