Search
Filters

BUK9612-55B,118

MOSFET N-CH 55V 75A D2PAK
Manufacturer: Nexperia USA Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
BUK9612-55B,118, produced by Nexperia USA Inc., is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 55V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,2V @ 1mA gate-source threshold voltage. BUK9612-55B,118 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 31nC @ 5V
Max Input Capacitance 3693pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 157W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1025377-BUK9612-55B,118
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 31nC @ 5V
Max Input Capacitance 3693pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 157W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1025377-BUK9612-55B,118
BUK9612-55B,118 Price

BUK9612-55B,118 Datasheet
BUK9612-55B,118 Application

BUK9612-55B,118 Replacement
BUK9612-55B,118 Pdf

BUK9612-55B,118 Pinout
BUK9612-55B,118 Image

BUK9612-55B,118 Picture
BUK9612-55B,118 In Stock

BUK9612-55B,118 Distributor
BUK9612-55B,118 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC PROG CTRLR 28TSSOP
112
IC FLASH 8MBIT 10MHZ 28SOIC
3324
DIODE, HIGH EFFICIENT, 10A, 600V
51
IC FLASH 64MBIT 90NS 64BGA
25
FIXED IND 47UH 180MA 1.64 OHM
18498
SENSOR TEMPERATURE SMBUS SOT563
71803
IC CPLD 32MC 7.5NS 44TQFP
650