Search
Filters

LLS1J222MELZ

ALUMINUM ELECTROLYTIC CAPACITORS
Manufacturer: Nichicon
rohs
Availability: 1,000 In Stock
Nichicon LLS1J222MELZ is available at WIN SOURCE. Please review product page below for detailed information, including LLS1J222MELZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LLS1J222MELZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Nichicon
Series LLS
Packaging Bulk
Capacitance 2200μF
Tolerance ±20%
Voltage Rating DC 63V
Lifetime @ Temp. 3000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 2.35A @ 120Hz
Ripple Current - High Frequency 2.7025A @ 50kHz
Lead Spacing 0.394" (10.00mm)
Size 0.866" Dia (22.00mm)
Height - Seated (Maximum) 1.260" (32.00mm)
Mounting Style Through Hole
Package Radial, Can - Snap-In
Win Source Part Number 1196594-LLS1J222MELZ
Manufacturer Homepage www.nichicon-us.com
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
Categories Capacitors
Manufacturer Nichicon
Series LLS
Packaging Bulk
Capacitance 2200μF
Tolerance ±20%
Voltage Rating DC 63V
Lifetime @ Temp. 3000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 2.35A @ 120Hz
Ripple Current - High Frequency 2.7025A @ 50kHz
Lead Spacing 0.394" (10.00mm)
Size 0.866" Dia (22.00mm)
Height - Seated (Maximum) 1.260" (32.00mm)
Mounting Style Through Hole
Package Radial, Can - Snap-In
Win Source Part Number 1196594-LLS1J222MELZ
Manufacturer Homepage www.nichicon-us.com
Storage Condition Dry storage cabinet & Humidity protection package
LLS1J222MELZ Price

LLS1J222MELZ Datasheet
LLS1J222MELZ Application

LLS1J222MELZ Replacement
LLS1J222MELZ Pdf

LLS1J222MELZ Pinout
LLS1J222MELZ Image

LLS1J222MELZ Picture
LLS1J222MELZ In Stock

LLS1J222MELZ Distributor
LLS1J222MELZ Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
ESD Protection Diodes Silicon Epitaxial Planar
24839
10-12W Plus to Minus Voltage Integrated Switching Regulator
169
POWER-DISTRIBUTION SWITCHES
49
IC VREF SHUNT 5V SOT23-3
1
DIODE ARRAY SCHOTTKY 30V 6A DPAK
9090