Search
Filters

PCG1A331MCL1GS

CONDUCTIVE POLYMER ALUMINUM SOLID ELECTROLYTIC CAPACITORS
Manufacturer: Nichicon
rohs
Rated 5/5 based on 1 customer reviews
Availability: 486 In Stock
Nichicon PCG1A331MCL1GS is available at WIN SOURCE. Please review product page below for detailed information, including PCG1A331MCL1GS price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PCG1A331MCL1GS to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Nichicon
Series PCG
Packaging Reel - TR
Type Polymer
Capacitance 330μF
Tolerance ±20%
Voltage Rating DC 10V
ESR (Equivalent Series Resistance) 23 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Ripple Current - High Frequency 3.1A @ 100kHz
Size 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.276" (7.00mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 1236283-PCG1A331MCL1GS
Manufacturer Homepage www.nichicon-us.com
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
Categories Capacitors
Manufacturer Nichicon
Series PCG
Packaging Reel - TR
Type Polymer
Capacitance 330μF
Tolerance ±20%
Voltage Rating DC 10V
ESR (Equivalent Series Resistance) 23 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Ripple Current - High Frequency 3.1A @ 100kHz
Size 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.276" (7.00mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 1236283-PCG1A331MCL1GS
Manufacturer Homepage www.nichicon-us.com
Storage Condition Dry storage cabinet & Humidity protection package
PCG1A331MCL1GS Price

PCG1A331MCL1GS Datasheet
PCG1A331MCL1GS Application

PCG1A331MCL1GS Replacement
PCG1A331MCL1GS Pdf

PCG1A331MCL1GS Pinout
PCG1A331MCL1GS Image

PCG1A331MCL1GS Picture
PCG1A331MCL1GS In Stock

PCG1A331MCL1GS Distributor
PCG1A331MCL1GS Aluminum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
IC HEX INVERTER 14SO
31730
50V, 1.3A, Step-up White LED Driver with True PWM Dimming
310
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
450
TRANS NPN 120V 7A TO220F
5585
Voltage regulator diodes
1