Search
Filters

UPJ1A471MPD6TD

Part No : UPJ1A471MPD6TD
Manufacturer : Nichicon
Catalog : Aluminum Capacitors
Description : CAP ALUM 470UF 20% 10V RADIAL
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Nichicon
Series UPJ
Packaging Tape in Box
Capacitance 470μF
Tolerance ±20%
Voltage Rating DC 10V
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 475mA @ 120Hz
Impedance 210 mOhm
Lead Spacing 0.197" (5.00mm)
Dimension 0.394" Dia (10.00mm)
Height - Seated (Maximum) 0.551" (14.00mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 798904-UPJ1A471MPD6TD
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Limited
Nichicon UPJ1A471MPD6TD is available at WIN SOURCE. Please review product page below for detailed information, including UPJ1A471MPD6TD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UPJ1A471MPD6TD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Nichicon
Series UPJ
Packaging Tape in Box
Capacitance 470μF
Tolerance ±20%
Voltage Rating DC 10V
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 475mA @ 120Hz
Impedance 210 mOhm
Lead Spacing 0.197" (5.00mm)
Dimension 0.394" Dia (10.00mm)
Height - Seated (Maximum) 0.551" (14.00mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 798904-UPJ1A471MPD6TD
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UPJ1A471MPD6TD
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
UPJ1A471MPD6TD Price

UPJ1A471MPD6TD Datasheet
UPJ1A471MPD6TD Application

UPJ1A471MPD6TD Replacement
UPJ1A471MPD6TD Pdf

UPJ1A471MPD6TD Pinout
UPJ1A471MPD6TD Image

UPJ1A471MPD6TD Picture
UPJ1A471MPD6TD In Stock

UPJ1A471MPD6TD Distributor
UPJ1A471MPD6TD Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
32Mb Advanced LPSRAM (2M word x 16bit / 4M word x 8bit)
IC REG LDO NEG ADJ 0.5A 8SOIC
938
Octal, 12-/16-Bit nanoDAC+ with ppm/°C Reference, SPI Interface
N-CHANNEL 500V - 0.7ohm - 8A TO-220/TO-220FP MDmesh™Power MOSFET
12
BOARD EVALUATION LM4982TL
20
SENSOR TEMPERATURE SPI 16SSOP
1