Search
Filters

UPJ1E222MHD

CONDUCTIVE POLYMER ALUMINUM SOLID ELECTROLYTIC CAPACITORS
Manufacturer: Nichicon
rohs
Availability: 800 In Stock
Nichicon UPJ1E222MHD is available at WIN SOURCE. Please review product page below for detailed information, including UPJ1E222MHD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UPJ1E222MHD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Nichicon
Series UPJ
Packaging Bulk
Capacitance 2200μF
Tolerance ±20%
Voltage Rating DC 25V
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 2.12A @ 120Hz
Ripple Current - High Frequency 2.36A @ 10kHz
Impedance 29 mOhm
Lead Spacing 0.197" (5.00mm)
Size 0.492" Dia (12.50mm)
Height - Seated (Maximum) 1.634" (41.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 1278080-UPJ1E222MHD
Manufacturer Homepage www.nichicon-us.com
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
Categories Capacitors
Manufacturer Nichicon
Series UPJ
Packaging Bulk
Capacitance 2200μF
Tolerance ±20%
Voltage Rating DC 25V
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 2.12A @ 120Hz
Ripple Current - High Frequency 2.36A @ 10kHz
Impedance 29 mOhm
Lead Spacing 0.197" (5.00mm)
Size 0.492" Dia (12.50mm)
Height - Seated (Maximum) 1.634" (41.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 1278080-UPJ1E222MHD
Manufacturer Homepage www.nichicon-us.com
Storage Condition Dry storage cabinet & Humidity protection package
UPJ1E222MHD Price

UPJ1E222MHD Datasheet
UPJ1E222MHD Application

UPJ1E222MHD Replacement
UPJ1E222MHD Pdf

UPJ1E222MHD Pinout
UPJ1E222MHD Image

UPJ1E222MHD Picture
UPJ1E222MHD In Stock

UPJ1E222MHD Distributor
UPJ1E222MHD Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
IC SDRAM 256MBIT 125MHZ 90VFBGA
16519
IC REG BUCK ADJ 1A SYNC 10MSOP
1296
3A DDR Bus Termination Regulator
31809
DIODE ZENER 4.3V 500MW LLDS
1127
IC MOSFET DRIVER 6TSOP
48000
IC TRNSP D-LATCH 3-ST 48-TVSOP
2147
LM4132 SOT-23 Precision Low Dropout Voltage Reference
4018
DIODE ZENER 6.8V 1.25W DO214AC
3000