The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CFS-0400MB

Part No CFS-0400MB
Manufacturer Nidec Copal Electronics
Catalog DIP Switches
Description SWITCH DIP SPST 100MA 6V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
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
Pricing & Ordering $0.867 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.4560
$50.960
85+
$1.1950
$101.575
130+
$1.1570
$150.410
180+
$1.1200
$201.600
235+
$1.0830
$254.505
310+
$0.9710
$301.010
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,050 pieces
MOQ: 35 pcs
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
Category Switches - DIP Switches
Mfr Nidec Copal Electronics
Series CFS
Package Tube
Product Status Active
Circuit SPST
Number of Positions 4
Current Rating (Amps) 100mA
Voltage Rating 6VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.146" (3.70mm)
Mounting Type Surface Mount
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable Yes
Features Tape Seal
Temperature Range - Operating -40°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.457" (11.61mm)
Electrical Life 1,000 Cycles
Base Product Number CFS-0400
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 866341-CFS-0400MB
Fake Threat In the Open Market 54pct.

Description

The CFS DIP Switch is a versatile electronic component used for circuit customization and configuration. This switch is part of the CFS series, known for its reliable performance and durability. It features 4 positions with a pitch of 0.100" (2.54mm), allowing for precise and easy switching. The switch has gull wing termination style, ensuring secure and stable connections. It is made from high-quality materials, including a copper alloy contact finish for optimal conductivity. The switch has a voltage rating of 6VDC, making it suitable for various low voltage applications. With a compact size and surface mount mounting type, the CFS DIP Switch is easy to integrate into your circuit design. It is also washable, providing added convenience and versatility. Whether you need to customize settings or configure circuits, the CFS DIP Switch is a reliable choice.