Search
Filters

M2T22TXA41-DC

Part No :
M2T22TXA41-DC
Manufacturer :
Catalog :
Rocker Switches
Description :
SWITCH ROCKER DPDT 6A 125V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,786 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer NKK Switches
Packaging Bulk
Status Active
Circuit DPDT
Switch Function On-On
Current Rating 6A (AC), 4A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Concave (Standard V)
Color - Actuator/Cap Red
Actuator Marking No Marking
Mounting Through Hole, Right Angle, Vertical
Termination Style PC Pin
Features Process Sealed
Temperature Range - Operating -30°C to 85°C
Mechanical Life 50,000 Cycles
Electrical Life 25,000 Cycles
Win Source Part Number 1011246-M2T22TXA41-DC
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The M2T22TXA41-DC is defined as Rocker Switches ,included in Switches group. The designer and manufactured of M2T22TXA41-DC is NKK Switches. It is available in WIN SOURCE PHI warehouse. The storage code of M2T22TXA41-DC is 425646. More detailed data for M2T22TXA41-DC, feel free to contact us.
Products specifications
ECAD Module
Categories Switches
Manufacturer NKK Switches
Packaging Bulk
Status Active
Circuit DPDT
Switch Function On-On
Current Rating 6A (AC), 4A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Concave (Standard V)
Color - Actuator/Cap Red
Actuator Marking No Marking
Mounting Through Hole, Right Angle, Vertical
Termination Style PC Pin
Features Process Sealed
Temperature Range - Operating -30°C to 85°C
Mechanical Life 50,000 Cycles
Electrical Life 25,000 Cycles
Win Source Part Number 1011246-M2T22TXA41-DC
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M2T22TXA41-DC
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
M2T22TXA41-DC Price

M2T22TXA41-DC Datasheet
M2T22TXA41-DC Application

M2T22TXA41-DC Replacement
M2T22TXA41-DC Pdf

M2T22TXA41-DC Pinout
M2T22TXA41-DC Image

M2T22TXA41-DC Picture
M2T22TXA41-DC In Stock

M2T22TXA41-DC Distributor
M2T22TXA41-DC Rocker Switches

Image
Mfr.Part No
Description
Stock
3-state hex non-inverting buffer
52
TO-220F 10A Triac
199
8-/4-/2-Channel, 12-Bit, Simultaneous-Sampling ADCs with ±10V, ±5V, and 0 to +5V Analog Input Ranges
10
Trans MOSFET N-CH 150V 45.6A 3-Pin(3+Tab) TO-220 Tube / MOSFET N-CH 150V 45.6A TO-220
179
Ceramic High Pass Filter 1060 to 3200 MHz
90
Step-Up DC/DC Converter-Backlight LED Driver
6094
VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
920

Top Sellers