The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ISD4004-10MPY

Part No ISD4004-10MPY
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC VOICE REC/PLAY 10MIN 28-DIP / 600s Voice Record and Playback 28-Pin PDIP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Nuvoton Technology Corporation of America
Series ChipCorder
Interface SPI
Input Signal Analog - Differential
Output Signal Analog - Single Ended
Sampling Frequency 6.4kHz
Duration 10 Min
Filter Pass Band 2.7kHz
Messaging Multiple
Oscillator Type Internal/External
Features Auto Mute
Operating Temperature Range 0°C ~ 70°C (TA)
Operating Supply Voltage 2.7 V ~ 3.3 V
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-DIP
Win Source Part Number 777276-ISD4004-10MPY
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Family Name ISD4004
Introduction Date August 18, 2000
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ISD4004-10MP;  ISD4004-10MSY; 

Description

The Nuvoton Technology Corporation of America's ISD4004-10MPY is a ChipCorder integrated circuit. It has an analog-differential input signal and an analog-single ended output signal. The device operates on an operating supply voltage of 2.7 V to 3.3 V and has an operating temperature range of 0°C to 70°C. The device has an auto-mute feature and comes in a 28-DIP (0.600", 15.24mm) package with through-hole mounting. The device has an SPI interface and an internal/external oscillator type. The device has a duration of 10 minutes, a sampling frequency of 6.4kHz, and a filter pass band of 2.7kHz. The device supports multiple messaging and has an estimated EOL date of 2026.