The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

NANO110SD2BN

Part No NANO110SD2BN
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / 32-bit Microcontroller
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
Pricing & Ordering $2.307 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
14+
$3.6110
$50.554
34+
$2.9630
$100.742
53+
$2.8710
$152.163
72+
$2.7780
$200.016
94+
$2.6850
$252.390
125+
$2.4080
$301.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,000 pieces
MOQ: 14 pcs
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
Manufacturer Nuvoton Technology Corporation of America
Packaging Tray
Core Processor ARM Cortex -M0
Core Size 32-Bit
Speed 42MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 7x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Win Source Part Number 802801-NANO110SD2BN

Description

The NANO110SD2BN is an electronic component that is manufactured by Nuvoton Technology Corporation of America. It is a 32-bit core processor with a speed of 42MHz. This component has a high popularity in the market and the fake threat in the open market is 47%. It is currently balanced in terms of supply and demand. The NANO110SD2BN has 51 I/Os and a program memory size of 64KB. It is equipped with peripherals such as Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, and WDT. The temperature range for operating this component is -40°C to 85°C.