Search
Filters

NANO130SD2BN

Part No : NANO130SD2BN
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 64KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 42MHz
Number of I/O 47
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 7x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 1081650-NANO130SD2BN
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Quantity per package 250
The Nuvoton Technology Corporation of America NANO130SD2BN, a 32-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 47 i/o ports. The core processor of the NANO130SD2BN is ARM Cortex-M0, operated with a 42MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 42MHz
Number of I/O 47
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 7x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 1081650-NANO130SD2BN
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Quantity per package 250
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NANO130SD2BN
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
NANO130SD2BN Price

NANO130SD2BN Datasheet
NANO130SD2BN Application

NANO130SD2BN Replacement
NANO130SD2BN Pdf

NANO130SD2BN Pinout
NANO130SD2BN Image

NANO130SD2BN Picture
NANO130SD2BN In Stock

NANO130SD2BN Distributor
NANO130SD2BN Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Zener Diodes with Surge Current Specification
4208
IC D-TYPE POS TRG SNGL 28PLCC
126
Open Wire Stackable Lithium-ion Battery Protector
1
IC MCU 16BIT 256KB FLASH 100TQFP
168
IC GATE NOR 2CH 5-INP 14-SOIC
10

Top Sellers