Search
Filters

2PA1015Y,126

Part No : 2PA1015Y,126
Manufacturer : NXP
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 50V 0.15A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 2mA, 6V
Maximum Power Dissipation 500mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1004080-2PA1015Y,126
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The 2PA1015Y,126 from NXP is PNP Transistors(BJT) - Single device , available on TO-92-3 AMMO PACKAGE, with 120 @ 2mA, 6V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 50V, 300mV @ 10mA, 100mA, 150mA and 500mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 2mA, 6V
Maximum Power Dissipation 500mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1004080-2PA1015Y,126
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2PA1015Y,126
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
2PA1015Y,126 Price

2PA1015Y,126 Datasheet
2PA1015Y,126 Application

2PA1015Y,126 Replacement
2PA1015Y,126 Pdf

2PA1015Y,126 Pinout
2PA1015Y,126 Image

2PA1015Y,126 Picture
2PA1015Y,126 In Stock

2PA1015Y,126 Distributor
2PA1015Y,126 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
Surface-mount Power Transistor
IC MPU MPC83XX 333MHZ 516BGA
50
VOLTAGE REGULATOR WITH ON/OFF SWITCH
2555
IC EEPROM 1KBIT 2MHZ 8SOIC
27
ISO-CMOS ST-BUS
2
HIGH VOLTAGE SILICON RECTIFIER (VOLTAGE RANGE 2500 to 5000 Volts CURRENT 0.2 Ampere)
1801
Low-Power Stereo Audio CODEC
7
SymphonyTM DSP56720 / DSP56721 Multi-Core Audio Processors
22

Top Sellers