The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

2PC4617

Part No 2PC4617
Manufacturer NXP
Catalog Hard To Find
Description NPN general purpose transistor
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
Pricing & Ordering $13.979 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$22.4020
$67.206
6+
$18.3820
$110.292
9+
$17.8070
$160.263
12+
$17.2330
$206.796
16+
$16.6580
$266.528
21+
$14.9350
$313.635
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,000 pieces
MOQ: 3 pcs
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
RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1124307-2PC4617
Manufacturer Homepage www.nxp.com
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance

Description

NXP 2PC4617 High-Speed Switching Diode

The NXP 2PC4617 is a high-speed switching diode designed to fulfill a wide range of requirements in modern electronic devices. This versatile diode is an essential component for engineers and designers looking for efficient and reliable performance in their circuit designs.

Key Features

  • High-Speed Switching: The 2PC4617 is capable of very fast switching speeds, making it suitable for high-frequency applications.
  • Low Forward Voltage: It has a low forward voltage drop, which enhances its efficiency and reduces power losses in circuits.
  • Low Capacitance: The diode's low capacitance is ideal for high-speed switching and minimizes the effect on signal integrity.
  • Surface Mount Package: Available in a small SOT23 package, it is suitable for automated assembly processes and helps save space on printed circuit boards (PCBs).

Applications

The NXP 2PC4617 is commonly used in a variety of applications where high-speed switching is required. These include:

  • Inverter circuits
  • Protection circuits
  • High-frequency rectification
  • Signal processing
  • Switching power supplies

Product Specifications

Parameter Value
Package SOT23
Maximum Repetitive Reverse Voltage (VRRM) 50 V
Forward Continuous Current (IF) 150 mA
Power Dissipation (PD) 250 mW

The NXP 2PC4617 is designed to meet the stringent requirements of modern electronic systems, providing reliable and efficient performance. Whether you are designing a new product or upgrading an existing one, the 2PC4617 is a great choice for high-speed switching applications.