Search
Filters

74ABT16823ADGG,112

Part No :
74ABT16823ADGG,112
Manufacturer :
NXP
Catalog :
Logic - Flip Flops
Description :
IC D-TYPE POS TRG DUAL 56TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 84 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74ABT
Packaging Tube
Part Status Obsolete(EOL)
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 9
Clock Frequency 190MHz
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 1mA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 766880-74ABT16823ADGG,112
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
74ABT162823ADGGRG4;  74ABT16823ADGG,118;  74ABT16823ADGG; 74ABT16823ADGG,112;  
NXP 74ABT16823ADGG,112 is available at WIN SOURCE. Please review product page below for detailed information, including 74ABT16823ADGG,112 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74ABT16823ADGG,112 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74ABT
Packaging Tube
Part Status Obsolete(EOL)
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 9
Clock Frequency 190MHz
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 1mA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 766880-74ABT16823ADGG,112
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
74ABT162823ADGGRG4;  74ABT16823ADGG,118;  74ABT16823ADGG; 74ABT16823ADGG,112;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74ABT16823ADGG,112
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
74ABT16823ADGG,112 Price

74ABT16823ADGG,112 Datasheet
74ABT16823ADGG,112 Application

74ABT16823ADGG,112 Replacement
74ABT16823ADGG,112 Pdf

74ABT16823ADGG,112 Pinout
74ABT16823ADGG,112 Image

74ABT16823ADGG,112 Picture
74ABT16823ADGG,112 In Stock

74ABT16823ADGG,112 Distributor
74ABT16823ADGG,112 Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
GaAs MMIC FUNDAMENTAL MIXER, 16 - 30 GHz | IC MMIC MIXER HI IP3 12-QFN
30
Hi-Speed USB Transceiver with 1.8V ULPI Interface - 26MHz Reference Clock
26
OptiMOS Buck converter series
2026
NTSC SYSTEM SINGLE-CHIP COLOR TV SIGNAL PROCESSOR
40

Top Sellers