The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

74HCT27N,652

Part No 74HCT27N,652
Manufacturer NXP
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 3-INP 14-DIP
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
Pricing & Ordering $0.362 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
90+
$0.5570
$50.130
220+
$0.4570
$100.540
340+
$0.4430
$150.620
470+
$0.4290
$201.630
605+
$0.4140
$250.470
810+
$0.3720
$301.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 33,000 pieces
MOQ: 90 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 21ns @ 4.5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 765499-74HCT27N,652
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
CD74HCT27E;  74HCT27N;  74HCT27N,652;   M74HCT27B1R; 

Description

Product Overview: 74HCT27N,652 Triple 3-input NOR Gate

The 74HCT27N,652 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to operate at the same level of performance as the equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This integrated circuit is a triple 3-input NOR gate, which means it contains three independent NOR gates, each with three inputs, within a single package. This product is particularly suitable for implementing logic functions that require the combination of multiple signals.

Key Features

  • Logic Type: Triple 3-input NOR Gate
  • Package Type: DIP-14 (Dual In-line Package with 14 pins)
  • Supply Voltage Range: 4.5 V to 5.5 V
  • High-Speed Performance: Typical propagation delay of 8ns at Vcc = 5V
  • Low Power Consumption: 20 µA max ICC at 25°C
  • Output Capability: Standard outputs capable of driving 10 LSTTL loads
  • Temperature Operating Range: -40°C to +125°C
  • Pin and Function Compatible with: 74LS27

Applications

The 74HCT27N,652 is versatile and can be used in a wide range of applications, including:

  • Logic circuits and combinational functions
  • Control systems
  • Embedded systems
  • Signal processing
  • Computer engineering

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74HCT27N,652 is manufactured under strict quality control standards and is subjected to rigorous testing to ensure it meets the high-quality standards expected from NXP products.

Environmental Compliance

The 74HCT27N,652 is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an environmentally friendly choice for electronic designers who are looking to reduce the environmental impact of their products.

Whether you are designing complex logic circuits or need reliable signal processing, the 74HCT27N,652 offers a combination of performance, power efficiency, and environmental compliance, making it an excellent choice for your electronic projects.