Search
Filters

74HCT85N,652

Part No : 74HCT85N,652
Manufacturer : NXP
Catalog : Logic - Comparators
Description : IC COMPARATOR MAGNITUDE 4B 16DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 36 pct.
Popularity Medium
Win Source Part Number 1008854-74HCT85N,652
Mounting Through Hole
Temperature Range - Operating -40°C to 125°C
Current - Quiescent 8μA
Max Propagation Delay @ V, Max CL 44ns @ 4.5V, 50pF
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Output Function A<B, A=B, A>B
Output Active High
Number of Bits 4
Type Magnitude Comparator
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer NXP
Categories Integrated Circuits
The 74HCT85N,652 is defined as Logic - Comparators ,included in Integrated Circuits(ICs) group. The designer and manufactured of 74HCT85N,652 is NXP. It is available in WIN SOURCE PHI warehouse. The storage code of 74HCT85N,652 is 423222. More detailed data for 74HCT85N,652, feel free to contact us.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 36 pct.
Popularity Medium
Win Source Part Number 1008854-74HCT85N,652
Mounting Through Hole
Temperature Range - Operating -40°C to 125°C
Current - Quiescent 8μA
Max Propagation Delay @ V, Max CL 44ns @ 4.5V, 50pF
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Output Function A<B, A=B, A>B
Output Active High
Number of Bits 4
Type Magnitude Comparator
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer NXP
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74HCT85N,652
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
74HCT85N,652 Price

74HCT85N,652 Datasheet
74HCT85N,652 Application

74HCT85N,652 Replacement
74HCT85N,652 Pdf

74HCT85N,652 Pinout
74HCT85N,652 Image

74HCT85N,652 Picture
74HCT85N,652 In Stock

74HCT85N,652 Distributor
74HCT85N,652 Logic - Comparators

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT GLASS PASSIVATED HIGH EFFICIENCY SILICON RECTIFIER VOLTAGE RANGE 50 to 1000 Volts CURRENT 1.0 Ampere
2000
FIXED IND 1.5UH 9A 11.8 MOHM SMD
148
Shielded Power Inductors - SLC7530
33
250mA Low Dropout Voltage Regulator
184
SURFACE MOUNT GLASS PASSIVATED HIGH EFFICIENCY SILICON RECTIFIER VOLTAGE RANGE 50 to 1000 Volts CURRENT 1.0 Ampere
1000
MOSFET N-CH 650V 60A TO-247
NMC9346 1024-BIT SERIAL ELECTRICALLY ERASABLE PROGRAMMABLE MEMORY
29
Triacs
10

Top Sellers