Search
Filters

74LVC169D,112

Part No : 74LVC169D,112
Manufacturer : NXP
Catalog : Logic - Counters,Dividers
Description : IC SYNC 4BIT BIN COUNTER 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,790 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 150MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1009169-74LVC169D,112
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
NXP 74LVC169D,112 is available at WIN SOURCE. Please review product page below for detailed information, including 74LVC169D,112 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74LVC169D,112 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 150MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1009169-74LVC169D,112
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LVC169D,112
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
74LVC169D,112 Price

74LVC169D,112 Datasheet
74LVC169D,112 Application

74LVC169D,112 Replacement
74LVC169D,112 Pdf

74LVC169D,112 Pinout
74LVC169D,112 Image

74LVC169D,112 Picture
74LVC169D,112 In Stock

74LVC169D,112 Distributor
74LVC169D,112 Logic - Counters,Dividers

Image
Mfr.Part No
Description
Stock
N-Channel Enhancement Mode Field Effect Transistor
1100
192 kHz Stereo Asynchronous Sample Rate Converter
116
ANALOG-TO-DIGITAL CONVERTER
5
MODULE IRDA 115.2KBPS 8-SMD
59
192 kHz DAC w/ Volume Control and 1 Vrms @ 3.3 V
38
DPAK SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER(VOLTAGE - 20 to 100 Volts CURRENT - 10.0 Amperes)
20
MIXED SIGNAL MICROCONTROLLER
25

Top Sellers