The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

74LVC2G07GV

Part No 74LVC2G07GV
Manufacturer NXP
Catalog Hard To Find
Description Buffers with open-drain outputs
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
Pricing & Ordering $0.167 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
510+
$0.0990
$50.490
1,220+
$0.0820
$100.040
1,900+
$0.0790
$150.100
2,600+
$0.0770
$200.200
3,380+
$0.0740
$250.120
4,550+
$0.0660
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 855,925 pieces
MOQ: 510 pcs
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
Manufacturer NXP
Win Source Part Number 1132911-74LVC2G07GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Audio

Description

Product Overview: 74LVC2G07GV from NXP

The 74LVC2G07GV is a high-performance, dual non-inverting buffer with open-drain outputs, designed by NXP Semiconductors. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The device is specifically crafted to operate in a wide voltage range from 1.65V to 5.5V, making it highly versatile for various applications across different voltage platforms.

One of the key features of the 74LVC2G07GV is its ability to interface with TTL levels. This compatibility allows the device to be used in mixed-voltage systems where interfacing between different logic levels is required. Its open-drain outputs also enable the device to be used in wired-AND logic configurations, adding to its flexibility in circuit design.

The 74LVC2G07GV comes in a compact, leadless very-thin quad flat package (GV: VQFN-8), which is ideal for space-constrained applications. This small form factor package is not only space-efficient but also offers excellent thermal performance and reduced parasitic inductance and capacitance, enhancing the overall performance of the device.

With its 5V tolerant inputs, the 74LVC2G07GV ensures that interface logic levels can be mixed without the risk of damaging the device. Furthermore, the inputs are equipped with integrated ESD protection, safeguarding the device from electrostatic discharge events, which are common during handling and assembly processes.

The 74LVC2G07GV boasts a high noise immunity, which is a critical feature in environments with a high degree of electrical noise. This ensures that the device operates reliably and maintains signal integrity even in challenging conditions. Additionally, the buffer's low power consumption makes it suitable for battery-operated and power-sensitive applications.

In summary, the NXP 74LVC2G07GV is a robust and reliable dual non-inverting buffer that offers a mix of high-speed operation, low power consumption, and compatibility with various logic levels. Its small package and ESD protection make it an excellent choice for modern electronic systems where performance and space efficiency are paramount.