Search
Filters

74LVT16501ADGG,112

Part No : 74LVT16501ADGG,112
Manufacturer : NXP
Catalog : Logic - Universal Bus Functions
Description : IC UNIV BUS TXRX 18BIT 56TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,365 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1009578-74LVT16501ADGG,112
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
NXP 74LVT16501ADGG,112 is available at WIN SOURCE. Please review product page below for detailed information, including 74LVT16501ADGG,112 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74LVT16501ADGG,112 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1009578-74LVT16501ADGG,112
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LVT16501ADGG,112
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
74LVT16501ADGG,112 Price

74LVT16501ADGG,112 Datasheet
74LVT16501ADGG,112 Application

74LVT16501ADGG,112 Replacement
74LVT16501ADGG,112 Pdf

74LVT16501ADGG,112 Pinout
74LVT16501ADGG,112 Image

74LVT16501ADGG,112 Picture
74LVT16501ADGG,112 In Stock

74LVT16501ADGG,112 Distributor
74LVT16501ADGG,112 Logic - Universal Bus Functions

Image
Mfr.Part No
Description
Stock
TRANS PNP 50V 0.05A SOT23
36231
200mA, Ultra-Low Noise, Ultra-Fast CMOS LDO Regulator
1500
IC OPAMP AUTO-ZERO 1.5MHZ 8SOIC
90
Digital Multi-Phase Buck Controller 6-phase 8-phase dual output PWM Controller
102
Low-ohmic single-pole double-throw analog switch
141
IC CLK BUFFER 1:4 3.5GHZ 16MLF
5
U.L. Approved Dual Function Fuse Resistors
2
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
20

Top Sellers