The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BSH104

Part No BSH104
Manufacturer NXP
Catalog END - OF - LIFE
Description N-channel enhancement mode MOS transistor
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
Pricing & Ordering $812.084 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$790.7340
$790.734
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 320 pieces
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
Manufacturer NXP
Win Source Part Number 1154726-BSH104
Manufacturer Homepage www.nxp.com
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance

Description

Product Overview: BSH104 - NXP

The BSH104 is a high-performance, N-channel TrenchMOS™ logic level FET designed and manufactured by NXP Semiconductors. This compact, surface-mount transistor is a versatile component suitable for a wide range of applications, particularly where high-speed switching and efficiency are required.

Key Features

  • Low Threshold Voltage: The BSH104 boasts a low threshold voltage, making it ideal for logic-level drive applications where it can be directly driven by microcontrollers.
  • High-Speed Switching: With its TrenchMOS technology, the BSH104 offers fast switching performance, which is essential for high-frequency operations.
  • Low On-State Resistance: The device has a very low on-state resistance (RDS(on)), which contributes to reduced power losses and improved overall efficiency.
  • Surface-Mount Package: The transistor comes in a small SOT23 package, which is suitable for automated assembly processes and is space-efficient for PCB design.

Applications

The BSH104 is designed for use in a variety of applications, including but not limited to:

  • Load switching
  • Power management circuits
  • DC-to-DC converters
  • Battery management systems
  • Motor control circuits

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 1.7A
Power Dissipation (PD) 1.4W
Operating Temperature Range -55°C to +150°C

With its robust performance and compact form factor, the BSH104 from NXP is a reliable choice for designers looking to optimize their power-sensitive applications. Its logic level compatibility and low power consumption make it an efficient solution for modern electronic designs.