Search
Filters

BSN304,126

Part No : BSN304,126
Manufacturer : NXP
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 300V 300MA SOT54
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 300mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.4V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 120pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 6 Ohm @ 250mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 1024410-BSN304,126
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
BSN304,126, produced by NXP, is a N-Channel MOSFET transistor in TO-92-3 Through Hole package. The features include 300V drain-source breakdown voltage, 300mA (Ta) continuous drain current at 25°C ,2V @ 1mA gate-source threshold voltage. BSN304,126 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 300mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.4V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 120pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 6 Ohm @ 250mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 1024410-BSN304,126
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSN304,126
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
BSN304,126 Price

BSN304,126 Datasheet
BSN304,126 Application

BSN304,126 Replacement
BSN304,126 Pdf

BSN304,126 Pinout
BSN304,126 Image

BSN304,126 Picture
BSN304,126 In Stock

BSN304,126 Distributor
BSN304,126 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LM4050-N/LM4050-N-Q1 Precision Micropower Shunt Voltage Reference
344
IC MCU 16BIT 16KB FLASH 44TQFP
16
IC FPGA 189 I/O 240QFP
14
IC 16BIT TRANSP LATCH 48TSSOP
79
N-CHANNEL 600V - 7ohm - 0.4A SO-8 PowerMesh™II MOSFET
2336

Top Sellers