Search
Filters

BUK214-50Y,118

Part No : BUK214-50Y,118
Manufacturer : NXP
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC TOPFET HIGH SIDE SW D2PAK / High-Side Current Switch
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,485 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 35 V
Current - Output (Maximum) 6A
Rds On (Typ) 45 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range 150°C (TJ)
Package TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Manufacturer Package SOT-426
Win Source Part Number 770647-BUK214-50Y,118
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
NXP BUK214-50Y,118 is available at WIN SOURCE. Please review product page below for detailed information, including BUK214-50Y,118 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for BUK214-50Y,118 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 35 V
Current - Output (Maximum) 6A
Rds On (Typ) 45 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range 150°C (TJ)
Package TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Manufacturer Package SOT-426
Win Source Part Number 770647-BUK214-50Y,118
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUK214-50Y,118
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
BUK214-50Y,118 Price

BUK214-50Y,118 Datasheet
BUK214-50Y,118 Application

BUK214-50Y,118 Replacement
BUK214-50Y,118 Pdf

BUK214-50Y,118 Pinout
BUK214-50Y,118 Image

BUK214-50Y,118 Picture
BUK214-50Y,118 In Stock

BUK214-50Y,118 Distributor
BUK214-50Y,118 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Inductors for Standard Circuits Multilayer Ferrite MLFseries
364
I2C BUS-CONTROLLED MULTISTANDARD SINGLE CHIP TV PROCESSOR
10
Super Fast Recovery Diode
86
Microminiature Low-Power Consumption Low-Saturation Regulator
95
High Performance with Reflector LEDs
600
IC STEREO USB AUD INTRFCE 48TQFP
18
MOSFET N-CH 100V 80A TO-220
8500

Top Sellers